HellermannTyton Base, Cable Tie Mount, Pk100; Mount Fixing Type Hellermanntyton 151-24850

Description
BASE, CABLE TIE MOUNT, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25mm; Width:14.5mm; Height:12mm; Product Range:-; Accessory Type:Cable Tie Mounts; RoHS Compliant: Yes
Datasheet
Description
BASE, CABLE TIE MOUNT, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25mm; Width:14.5mm; Height:12mm; Product Range:-; Accessory Type:Cable Tie Mounts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Base, Cable Tie Mount, Pk100; Mount Fixing Type Hellermanntyton - 24M3242 - Newark, An Avnet Company
Chicago, IL, United States
Base, Cable Tie Mount, Pk100; Mount Fixing Type Hellermanntyton
24M3242
Base, Cable Tie Mount, Pk100; Mount Fixing Type Hellermanntyton 24M3242
BASE, CABLE TIE MOUNT, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25mm; Width:14.5mm; Height:12mm; Product Range:-; Accessory Type:Cable Tie Mounts; RoHS Compliant: Yes

BASE, CABLE TIE MOUNT, PK100; Mount Fixing Type:Screw; Mounting Hole Dia:6.5mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25mm; Width:14.5mm; Height:12mm; Product Range:-; Accessory Type:Cable Tie Mounts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M3242
Product Name Base, Cable Tie Mount, Pk100; Mount Fixing Type Hellermanntyton
Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details