HellermannTyton Cable Tie Mounts 151-24850 KR8G5-PA66HS-BK

Description
HellermannTyton
Request a Quote
Description
HellermannTyton
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 446645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
446645
Cable Tie Mounts 446645
HellermannTyton

HellermannTyton

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 446645
Product Name Cable Tie Mounts
Material Nylon 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-077 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details