HellermannTyton Cable Clip, S/adh, 8Mm, Nat, Pk50; Cable Clamp / Clip Type Hellermanntyton 151-13604

Description
CABLE CLIP, S/ADH, 8MM, NAT, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25mm; External Width:25mm;RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, S/ADH, 8MM, NAT, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25mm; External Width:25mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, S/adh, 8Mm, Nat, Pk50; Cable Clamp / Clip Type Hellermanntyton - 87K2118 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, S/adh, 8Mm, Nat, Pk50; Cable Clamp / Clip Type Hellermanntyton
87K2118
Cable Clip, S/adh, 8Mm, Nat, Pk50; Cable Clamp / Clip Type Hellermanntyton 87K2118
CABLE CLIP, S/ADH, 8MM, NAT, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25mm; External Width:25mm;RoHS Compliant: Yes

CABLE CLIP, S/ADH, 8MM, NAT, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:25mm; External Width:25mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 87K2118
Product Name Cable Clip, S/adh, 8Mm, Nat, Pk50; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1707516 - RS Components, Ltd.
Specs
Diameter 0.311 inch (7.9 mm)
Material Nylon
View Details
Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details