HellermannTyton Cable Clip, S/adhesive, 18Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton 151-13102

Description
CABLE CLIP, S/ADHESIVE, 18MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:30mm; External RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, S/ADHESIVE, 18MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:30mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, S/adhesive, 18Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton - 31M0368 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, S/adhesive, 18Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton
31M0368
Cable Clip, S/adhesive, 18Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton 31M0368
CABLE CLIP, S/ADHESIVE, 18MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:30mm; External RoHS Compliant: Yes

CABLE CLIP, S/ADHESIVE, 18MM, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Natural; External Length:30mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 31M0368
Product Name Cable Clip, S/adhesive, 18Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Spring Clips - 1753586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Half Cable Clamp - 8147 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details