Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
HELLERMANNTYTON
151-04156 -- CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,100/BG
HellermannTyton
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,100/BG
151-04156
Description
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,100/B G
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,100/B G
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,100/BG
151-04156
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,100/BG
151-04156
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,100/B G
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,100/B
G
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Wire and Cable Clips
Product Number
151-04156
Product Name
CBL TIE SDL MT,1.1" X 0.66" .02" DIA,PA66HS,BLK,100/BG
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Alligator, Crocodile, Heavy Duty Clips
930122000
Specs
Material
Stainless Steel
View Details
Anderson Power Products
Cable Clips & Clamps
H1120P62
Specs
Material
Stainless Steel; Stainless Steel
View Details
Southco
Cable Retaining Clip
R4-0-43922-2
Specs
Material
Acetal Copolymer
View Details
Keystone Electronics Corp.
Cushioned Cable Clamp
8095
Specs
Material
Stainless Steel; Stainless Steel
Diameter
0.875 inch (22.22 mm)
View Details
2
suppliers