HellermannTyton Cable Supports and Fasteners 151-04043

Description
CBL SPRT J-HOOK METAL MAGNETIC
Request a Quote Datasheet
Description
CBL SPRT J-HOOK METAL MAGNETIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-151-04043-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-151-04043-ND
Cable Supports and Fasteners 1436-151-04043-ND
CBL SPRT J-HOOK METAL MAGNETIC

CBL SPRT J-HOOK METAL MAGNETIC

Buy Now Datasheet
MAGJH90TL MAG J-HOOK STEEL LG 2
Wilmington, MA, United States
MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 100/BOX
151-04043
MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 100/BOX 151-04043
MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 100/BOX

MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 100/BOX

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-151-04043-ND 151-04043
Product Name Cable Supports and Fasteners MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 100/BOX
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221053 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Half Cable Clamp - 8143 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers