HellermannTyton MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 10/BOX 151-04042

Description
MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 10/BOX
Request a Quote Datasheet
Description
MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 10/BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAGJH90TL MAG J-HOOK STEEL LG 2
Wilmington, MA, United States
MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 10/BOX
151-04042
MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 10/BOX 151-04042
MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 10/BOX

MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 10/BOX

Buy Now
Cable Supports and Fasteners - 1436-151-04042-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-151-04042-ND
Cable Supports and Fasteners 1436-151-04042-ND
CBL SPRT J-HOOK METAL MAGNETIC

CBL SPRT J-HOOK METAL MAGNETIC

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-04042 1436-151-04042-ND
Product Name MAGJH90TL MAG J-HOOK STEEL LG 2" 90LB TOP MOUNTED 10/BOX Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers