HellermannTyton MAGBR90L MAG BRIDLE RING LARGE 2" 90LB STEEL 10/BOX 151-04038

Description
MAGBR90L MAG BRIDLE RING LARGE 2" 90LB STEEL 10/BOX
Request a Quote Datasheet
Description
MAGBR90L MAG BRIDLE RING LARGE 2" 90LB STEEL 10/BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAGBR90L MAG BRIDLE RING LARGE 2
Wilmington, MA, United States
MAGBR90L MAG BRIDLE RING LARGE 2" 90LB STEEL 10/BOX
151-04038
MAGBR90L MAG BRIDLE RING LARGE 2" 90LB STEEL 10/BOX 151-04038
MAGBR90L MAG BRIDLE RING LARGE 2" 90LB STEEL 10/BOX

MAGBR90L MAG BRIDLE RING LARGE 2" 90LB STEEL 10/BOX

Buy Now
Cable Supports and Fasteners - 1436-151-04038-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-151-04038-ND
Cable Supports and Fasteners 1436-151-04038-ND
CBL SUPPORT BRIDLE RING MAGNETIC

CBL SUPPORT BRIDLE RING MAGNETIC

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-04038 1436-151-04038-ND
Product Name MAGBR90L MAG BRIDLE RING LARGE 2" 90LB STEEL 10/BOX Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
4 suppliers