HellermannTyton MAGC15L MAG CLIP LG 1" 15 LB BLK POM/ST 100/BAG 151-04033

Description
MAGC15L MAG CLIP LG 1" 15 LB BLK POM/ST 100/BAG
Request a Quote Datasheet
Description
MAGC15L MAG CLIP LG 1" 15 LB BLK POM/ST 100/BAG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAGC15L MAG CLIP LG 1
Wilmington, MA, United States
MAGC15L MAG CLIP LG 1" 15 LB BLK POM/ST 100/BAG
151-04033
MAGC15L MAG CLIP LG 1" 15 LB BLK POM/ST 100/BAG 151-04033
MAGC15L MAG CLIP LG 1" 15 LB BLK POM/ST 100/BAG

MAGC15L MAG CLIP LG 1" 15 LB BLK POM/ST 100/BAG

Buy Now
Cable Supports and Fasteners - 1436-151-04033-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-151-04033-ND
Cable Supports and Fasteners 1436-151-04033-ND
CBL SUPPORT BRIDLE RING MAGNETIC

CBL SUPPORT BRIDLE RING MAGNETIC

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-04033 1436-151-04033-ND
Product Name MAGC15L MAG CLIP LG 1" 15 LB BLK POM/ST 100/BAG Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Insulated Half Cable Clamp - 8167 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers