HellermannTyton Cable Tie Mounts 151-03955 DCTMM8-PA6GF30-BK

Description
HellermannTyton
Request a Quote
Description
HellermannTyton
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 102877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
102877
Cable Tie Mounts 102877
HellermannTyton

HellermannTyton

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 102877
Product Name Cable Tie Mounts
Material Polyamide 6 with 30% Fibreglass
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties and Zip Ties - 17-BND-0812P-ND - DigiKey
Specs
Material Stainless Steel
Color Silver
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details