Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
HELLERMANNTYTON
151-03652 -- CABLE SUPPORTS AND FASTENERS
HellermannTyton
Cable Supports and Fasteners
151-03652
Description
CBL SUPPORT BRIDLE RING MAGNETIC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CBL SUPPORT BRIDLE RING MAGNETIC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-151-03652-ND
Cable Supports and Fasteners
1436-151-03652-ND
CBL SUPPORT BRIDLE RING MAGNETIC
CBL SUPPORT BRIDLE RING MAGNETIC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire and Cable Clips
Product Number
1436-151-03652-ND
Product Name
Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Clamping Clip For Conduit Tubes
8221052
Specs
Type
C Style Clip
Diameter
0.217 inch (5.5 mm)
Material
Polyaminde
View Details
2
suppliers
Anderson Power Products
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp
115G2-BK
Specs
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
2
suppliers
PennEngineering®
Stainless Steel Cable Clips for Micro-Inverter Cables
HEYClip SunRunner®
Specs
Type
J Style Clip
Number of Wires
2 #
Material
Stainless Steel
View Details
Keystone Electronics Corp.
Insulated Cable Clamp
8122
Specs
Material
Steel; Steel
Diameter
0.250 inch (6.35 mm)
View Details
2
suppliers