HellermannTyton Cable Tie Mounts 151-02156 TY3F1-PA66-NA

Description
HellermannTyton 151-02156 TY3F1-PA66-NA
Request a Quote
Description
HellermannTyton 151-02156 TY3F1-PA66-NA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 2890960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
2890960
Cable Tie Mounts 2890960
HellermannTyton 151-02156 TY3F1-PA66-NA

HellermannTyton 151-02156 TY3F1-PA66-NA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 2890960
Product Name Cable Tie Mounts
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-3 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 5.71 inch (145 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details