"Cable Clip, C-Type Silver Edge Mount, Clip On 0.161"" ~ 0.276"" (4.10mm ~ 7.00mm)"
EDGE CLIP, STAINLESS STEEL, 7MM; Cable Clamp / Clip Type:Surface Mount Cable Clamp; Internal Diameter:7mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:-; External Length:18.03mm; External Width:9.52mm RoHS Compliant: Yes
Low Profile Metal Edge Clip, 1.5-
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 1436-1970-ND | 17AC5703 | 151-01699 |
| Product Name | Cable Supports and Fasteners | Edge Clip, Stainless Steel, 7Mm; Cable Clamp / Clip Type Hellermanntyton | HTTN Cable & Wire Mounting Devices |
| Type | C Style Clip |