HellermannTyton Cable Supports and Fasteners 151-01664

Description
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01664-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01664-ND
Cable Supports and Fasteners 151-01664-ND
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"

"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"

Buy Now Datasheet
Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton - 17AC5842 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton
17AC5842
Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton 17AC5842
RATCHET P-CLAMP, PA66/ST, 51MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:51mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:115.9mm RoHS Compliant: Yes

RATCHET P-CLAMP, PA66/ST, 51MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:51mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:115.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-01664-ND 17AC5842
Product Name Cable Supports and Fasteners Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691903 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material Polyamide 66
View Details
Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details