HellermannTyton Cable Supports and Fasteners 151-01662

Description
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01662-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01662-ND
Cable Supports and Fasteners 151-01662-ND
"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"

"Cable Clamp, P-Type Black Fastener 1.390"" ~ 2.000"" (35.31mm ~ 50.80mm)"

Buy Now Datasheet
Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton - 17AC5840 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton
17AC5840
Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton 17AC5840
RATCHET P-CLAMP, PA66/ST, 51MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:51mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:137.5mm RoHS Compliant: Yes

RATCHET P-CLAMP, PA66/ST, 51MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:51mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:137.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-01662-ND 17AC5840
Product Name Cable Supports and Fasteners Ratchet P-Clamp, Pa66/st, 51Mm, Black; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details