HellermannTyton Cable Supports and Fasteners 151-01658

Description
"Cable Clamp, P-Type Black Fastener 0.730"" ~ 1.420"" (18.54mm ~ 36.07mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.730"" ~ 1.420"" (18.54mm ~ 36.07mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01658-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01658-ND
Cable Supports and Fasteners 151-01658-ND
"Cable Clamp, P-Type Black Fastener 0.730"" ~ 1.420"" (18.54mm ~ 36.07mm)"

"Cable Clamp, P-Type Black Fastener 0.730"" ~ 1.420"" (18.54mm ~ 36.07mm)"

Buy Now Datasheet
Ratchet P-Clamp, Pa66/st, 36Mm, Black; Cable Clamp / Clip Type Hellermanntyton - 17AC5836 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet P-Clamp, Pa66/st, 36Mm, Black; Cable Clamp / Clip Type Hellermanntyton
17AC5836
Ratchet P-Clamp, Pa66/st, 36Mm, Black; Cable Clamp / Clip Type Hellermanntyton 17AC5836
RATCHET P-CLAMP, PA66/ST, 36MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:36mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:114.9mm RoHS Compliant: Yes

RATCHET P-CLAMP, PA66/ST, 36MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:36mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:114.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-01658-ND 17AC5836
Product Name Cable Supports and Fasteners Ratchet P-Clamp, Pa66/st, 36Mm, Black; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
3 suppliers
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details