"Cable Clamp, P-Type Black Fastener 0.470"" ~ 0.770"" (11.94mm ~ 19.56mm)"
RATCHET P-CLAMP, PA66/ST, 19.5MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:96.8mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 151-01652-ND | 17AC5830 |
| Product Name | Cable Supports and Fasteners | Ratchet P-Clamp, Pa66/st, 19.5Mm, Black; Cable Clamp / Clip Type Hellermanntyton |