HellermannTyton Cable Supports and Fasteners 151-01649

Description
"Cable Clamp, P-Type Black Fastener 0.470"" ~ 0.770"" (11.94mm ~ 19.56mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.470"" ~ 0.770"" (11.94mm ~ 19.56mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01649-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01649-ND
Cable Supports and Fasteners 151-01649-ND
"Cable Clamp, P-Type Black Fastener 0.470"" ~ 0.770"" (11.94mm ~ 19.56mm)"

"Cable Clamp, P-Type Black Fastener 0.470"" ~ 0.770"" (11.94mm ~ 19.56mm)"

Buy Now Datasheet
Ratchet P-Clamp, Pa66/st, 19.5Mm, Black; Cable Clamp / Clip Type Hellermanntyton - 17AC5827 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet P-Clamp, Pa66/st, 19.5Mm, Black; Cable Clamp / Clip Type Hellermanntyton
17AC5827
Ratchet P-Clamp, Pa66/st, 19.5Mm, Black; Cable Clamp / Clip Type Hellermanntyton 17AC5827
RATCHET P-CLAMP, PA66/ST, 19.5MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:78.5mmRoHS Compliant: Yes

RATCHET P-CLAMP, PA66/ST, 19.5MM, BLACK; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:19.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Steel; Cable Clamp / Clip Colour:Black; External Length:78.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 151-01649-ND 17AC5827
Product Name Cable Supports and Fasteners Ratchet P-Clamp, Pa66/st, 19.5Mm, Black; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 268011 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28 mm)
Material PVC; Polyvinyl Chloride
View Details