HellermannTyton Soft Insert, Size D, Tpe, 100/bag; Cable Clamp / Clip Type Hellermanntyton 151-01533

Description
SOFT INSERT, SIZE D, TPE, 100/BAG; Cable Clamp / Clip Type:-; Internal Diameter:-; Cable Clamp / Clip Material:Thermoplast ic Elastomer; Cable Clamp / Clip Colour:Black; External Length:41.8mm; External Width:50.8mm; Height:20mm RoHS Compliant: Yes
Datasheet
Description
SOFT INSERT, SIZE D, TPE, 100/BAG; Cable Clamp / Clip Type:-; Internal Diameter:-; Cable Clamp / Clip Material:Thermoplast ic Elastomer; Cable Clamp / Clip Colour:Black; External Length:41.8mm; External Width:50.8mm; Height:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soft Insert, Size D, Tpe, 100/bag; Cable Clamp / Clip Type Hellermanntyton - 17AC5813 - Newark, An Avnet Company
Chicago, IL, United States
Soft Insert, Size D, Tpe, 100/bag; Cable Clamp / Clip Type Hellermanntyton
17AC5813
Soft Insert, Size D, Tpe, 100/bag; Cable Clamp / Clip Type Hellermanntyton 17AC5813
SOFT INSERT, SIZE D, TPE, 100/BAG; Cable Clamp / Clip Type:-; Internal Diameter:-; Cable Clamp / Clip Material:Thermoplast ic Elastomer; Cable Clamp / Clip Colour:Black; External Length:41.8mm; External Width:50.8mm; Height:20mm RoHS Compliant: Yes

SOFT INSERT, SIZE D, TPE, 100/BAG; Cable Clamp / Clip Type:-; Internal Diameter:-; Cable Clamp / Clip Material:Thermoplastic Elastomer; Cable Clamp / Clip Colour:Black; External Length:41.8mm; External Width:50.8mm; Height:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 17AC5813
Product Name Soft Insert, Size D, Tpe, 100/bag; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Insulated Half Cable Clamp - 8163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
2 suppliers