HellermannTyton Cable Supports and Fasteners 151-01475

Description
"Cable Clamp, P-Type Black Fastener 0.730"" ~ 1.420"" (18.54mm ~ 36.07mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.730"" ~ 1.420"" (18.54mm ~ 36.07mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 151-01475-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
151-01475-ND
Cable Supports and Fasteners 151-01475-ND
"Cable Clamp, P-Type Black Fastener 0.730"" ~ 1.420"" (18.54mm ~ 36.07mm)"

"Cable Clamp, P-Type Black Fastener 0.730"" ~ 1.420"" (18.54mm ~ 36.07mm)"

Buy Now Datasheet
HellermannTyton 151-01475 Adjustable Ratchet P-Clamp, Bundle Dia. 0.76
Chanhassen, MN, United States
HellermannTyton 151-01475 Adjustable Ratchet P-Clamp, Bundle Dia. 0.76"-1.42", Stud Size M10
21312
HellermannTyton 151-01475 Adjustable Ratchet P-Clamp, Bundle Dia. 0.76"-1.42", Stud Size M10 21312
The Ratchet P-Clamp family offers versatility when managing wires, cables, and hoses. The robust design and durable materials make it ideal for heavy duty applications, both indoors and out. The one-piece adjustable clamp can be closed by hand to the desired diameter. This nondestructive release allows the clamp to be reused without removing or replacing any bolts or screws. HellermannTyton 151-01475 Adjustable Ratchet P-Clamp Category: Releasable Cable Clamps Manufacturer: HellermannTyton Easy release feature simplifies quick adjustments and maintenance Mounting plate is ideal for applications requiring a flush mount set off from the mounting hole One-piece ratchet closure allows for easy installation during pre- or final assembly Integrated cable tie saddle allows attachment of additional bundle Stainless steel mounting plate tolerates high-torque mounting and resists chemical and salt spray corrosion Mounting hole size: M10 Contoured clamp interior designed to guide and center bundle to reduce pinching Screwdriver release enables easy adjustments and maintenance

The Ratchet P-Clamp family offers versatility when managing wires, cables, and hoses. The robust design and durable materials make it ideal for heavy duty applications, both indoors and out. The one-piece adjustable clamp can be closed by hand to the desired diameter. This nondestructive release allows the clamp to be reused without removing or replacing any bolts or screws.

  • HellermannTyton 151-01475 Adjustable Ratchet P-Clamp
  • Category: Releasable Cable Clamps
  • Manufacturer: HellermannTyton
  • Easy release feature simplifies quick adjustments and maintenance
  • Mounting plate is ideal for applications requiring a flush mount set off from the mounting hole
  • One-piece ratchet closure allows for easy installation during pre- or final assembly
  • Integrated cable tie saddle allows attachment of additional bundle
  • Stainless steel mounting plate tolerates high-torque mounting and resists chemical and salt spray corrosion
  • Mounting hole size: M10
  • Contoured clamp interior designed to guide and center bundle to reduce pinching
  • Screwdriver release enables easy adjustments and maintenance
Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc.
Product Category Wire and Cable Clips Cable Clamps
Product Number 151-01475-ND 21312
Product Name Cable Supports and Fasteners HellermannTyton 151-01475 Adjustable Ratchet P-Clamp, Bundle Dia. 0.76"-1.42", Stud Size M10
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 102536 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyethylene
View Details