HellermannTyton Cable Clip, S/adh, 14Mm, Blk, Pk50; Cable Clamp / Clip Type Hellermanntyton 151-00500

Description
CABLE CLIP, S/ADH, 14MM, BLK, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:33mm; External Width:28mm; RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, S/ADH, 14MM, BLK, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:33mm; External Width:28mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, S/adh, 14Mm, Blk, Pk50; Cable Clamp / Clip Type Hellermanntyton - 24M6727 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, S/adh, 14Mm, Blk, Pk50; Cable Clamp / Clip Type Hellermanntyton
24M6727
Cable Clip, S/adh, 14Mm, Blk, Pk50; Cable Clamp / Clip Type Hellermanntyton 24M6727
CABLE CLIP, S/ADH, 14MM, BLK, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:33mm; External Width:28mm; RoHS Compliant: Yes

CABLE CLIP, S/ADH, 14MM, BLK, PK50; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon (Polyamide); Cable Clamp / Clip Colour:Black; External Length:33mm; External Width:28mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 24M6727
Product Name Cable Clip, S/adh, 14Mm, Blk, Pk50; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
P-Clips - 1440690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Stainless Steel; Stainless steel
View Details