HellermannTyton Cable Clip, S/adh, 8Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 151-00200

Description
CABLE CLIP, S/ADH, 8MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:White; External Length:35mm; External Width:25mm; Height:-; ProductRoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, S/ADH, 8MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:White; External Length:35mm; External Width:25mm; Height:-; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, S/adh, 8Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 24M7174 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, S/adh, 8Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
24M7174
Cable Clip, S/adh, 8Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 24M7174
CABLE CLIP, S/ADH, 8MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:White; External Length:35mm; External Width:25mm; Height:-; ProductRoHS Compliant: Yes

CABLE CLIP, S/ADH, 8MM, PK100; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:White; External Length:35mm; External Width:25mm; Height:-; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 24M7174
Product Name Cable Clip, S/adh, 8Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 233584 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.394 inch (10 mm)
Material Pe
View Details