RS Components, Ltd. P-Clips 2538548

Description
P CLIP MILD STEEL 32MM
Request a Quote
Description
P CLIP MILD STEEL 32MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
P-Clips - 2538548 - RS Components, Ltd.
Corby, Northants, United Kingdom
P-Clips
2538548
P-Clips 2538548
P CLIP MILD STEEL 32MM

P CLIP MILD STEEL 32MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 2538548
Product Name P-Clips
Diameter 0.669 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1707689 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; cable clamp
Diameter 1.000 inch (25.4 mm)
Material Noryl
View Details
P-Clips - 1440672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Steel; Mild Steel
View Details
Cable Clips & Clamps - 1865397 - RS Components, Ltd.
Specs
Type Attach P
Diameter 0.787 inch (20 mm)
Material Steel; Plated Steel
View Details
P-Clips - 2538544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Steel; Mild Steel
View Details