HellermannTyton CABLE TIE, EDGE CLIP, 50 LBS MIN TENSILE STRENGTH, 7.9IN L, BLACK 150-40591

Description
HellermannTyton's cable tie and edge clip assemblies are designed specifically to routebundles by securing them to the edge of a plastic or metal sheet where holes are not acceptable or where adhesives will fail due to temperature problems.
Description
HellermannTyton's cable tie and edge clip assemblies are designed specifically to routebundles by securing them to the edge of a plastic or metal sheet where holes are not acceptable or where adhesives will fail due to temperature problems.

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE, EDGE CLIP, 50 LBS MIN TENSILE STRENGTH, 7.9IN L, BLACK - 70162996 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, EDGE CLIP, 50 LBS MIN TENSILE STRENGTH, 7.9IN L, BLACK
70162996
CABLE TIE, EDGE CLIP, 50 LBS MIN TENSILE STRENGTH, 7.9IN L, BLACK 70162996
HellermannTyton's cable tie and edge clip assemblies are designed specifically to routebundles by securing them to the edge of a plastic or metal sheet where holes are not acceptable or where adhesives will fail due to temperature problems.

HellermannTyton's cable tie and edge clip assemblies are designed specifically to routebundles by securing them to the edge of a
plastic or metal sheet where holes are not acceptable or where adhesives will fail due to temperature problems.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70162996
Product Name CABLE TIE, EDGE CLIP, 50 LBS MIN TENSILE STRENGTH, 7.9IN L, BLACK
Material Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 2538564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Cable Retaining Clip - R4-0-43922-2 - Southco
Specs
Material Acetal Copolymer
View Details