HellermannTyton Diamond Lock Tie, 250Mm, Tpu, Natural; Cable Tie Material Hellermanntyton 148-00135

Description
DIAMOND LOCK TIE, 250MM, TPU, NATURAL; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:16.2mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:35N; RoHS Compliant: Yes
Description
DIAMOND LOCK TIE, 250MM, TPU, NATURAL; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:16.2mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:35N; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diamond Lock Tie, 250Mm, Tpu, Natural; Cable Tie Material Hellermanntyton - 72Y5258 - Newark, An Avnet Company
Chicago, IL, United States
Diamond Lock Tie, 250Mm, Tpu, Natural; Cable Tie Material Hellermanntyton
72Y5258
Diamond Lock Tie, 250Mm, Tpu, Natural; Cable Tie Material Hellermanntyton 72Y5258
DIAMOND LOCK TIE, 250MM, TPU, NATURAL; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:16.2mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:35N; RoHS Compliant: Yes

DIAMOND LOCK TIE, 250MM, TPU, NATURAL; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Natural; Cable Tie Length:250mm; Cable Tie Width:16.2mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:35N; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72Y5258
Product Name Diamond Lock Tie, 250Mm, Tpu, Natural; Cable Tie Material Hellermanntyton
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details