HellermannTyton Cable Tie, Integral Base, 100Mm, Pk100; Cable Tie Material Hellermanntyton 148-00001

Description
CABLE TIE, INTEGRAL BASE, 100MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:White; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, INTEGRAL BASE, 100MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:White; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Integral Base, 100Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8779 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Integral Base, 100Mm, Pk100; Cable Tie Material Hellermanntyton
24M8779
Cable Tie, Integral Base, 100Mm, Pk100; Cable Tie Material Hellermanntyton 24M8779
CABLE TIE, INTEGRAL BASE, 100MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:White; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, INTEGRAL BASE, 100MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:White; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8779
Product Name Cable Tie, Integral Base, 100Mm, Pk100; Cable Tie Material Hellermanntyton
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details