HellermannTyton Cable Tie, Black, 140Mm, Pk100; Cable Tie Material Hellermanntyton 131-21410

Description
CABLE TIE, BLACK, 140MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:140mm; Cable Tie Width:7.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 140MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:140mm; Cable Tie Width:7.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 140Mm, Pk100; Cable Tie Material Hellermanntyton - 24M6821 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 140Mm, Pk100; Cable Tie Material Hellermanntyton
24M6821
Cable Tie, Black, 140Mm, Pk100; Cable Tie Material Hellermanntyton 24M6821
CABLE TIE, BLACK, 140MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:140mm; Cable Tie Width:7.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 140MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:140mm; Cable Tie Width:7.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:200N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M6821
Product Name Cable Tie, Black, 140Mm, Pk100; Cable Tie Material Hellermanntyton
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details