HellermannTyton Cable Ties and Zip Ties 126-00042

Description
"Standard, Locking Black 0.86"" (22.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.86"" (22.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1442-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1442-ND
Cable Ties and Zip Ties 1436-1442-ND
"Standard, Locking Black 0.86"" (22.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.86"" (22.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie - 126-00042 - Heilind Electronics, Inc.
Wilmington, MA, United States
Cable Tie
126-00042
Cable Tie 126-00042
Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Tubing & Wire Mgmnt Products Cable Ties & Tie Mounts

Buy Now
Cable Tie, 113Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Hellermanntyton - 75Y4104 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 113Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
75Y4104
Cable Tie, 113Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Hellermanntyton 75Y4104
CABLE TIE, 113MM, NYLON 6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:113mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes

CABLE TIE, 113MM, NYLON 6.6, 18LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:113mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Push Mount Wing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 1436-1442-ND 126-00042 75Y4104
Product Name Cable Ties and Zip Ties Cable Tie Cable Tie, 113Mm, Nylon 6.6, 18Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details