HellermannTyton Cable Tie, Soft, Rel, 260X11Mm, Pk8; Cable Tie Material Hellermanntyton 115-11270

Description
CABLE TIE, SOFT, REL, 260X11MM, PK8; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:11mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:123N; CableRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, SOFT, REL, 260X11MM, PK8; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:11mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:123N; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Soft, Rel, 260X11Mm, Pk8; Cable Tie Material Hellermanntyton - 33P8189 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Soft, Rel, 260X11Mm, Pk8; Cable Tie Material Hellermanntyton
33P8189
Cable Tie, Soft, Rel, 260X11Mm, Pk8; Cable Tie Material Hellermanntyton 33P8189
CABLE TIE, SOFT, REL, 260X11MM, PK8; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:11mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:123N; CableRoHS Compliant: Yes

CABLE TIE, SOFT, REL, 260X11MM, PK8; Cable Tie Material:TPU (Thermoplastic Polyurethane); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:11mm; Cable Bundle Diameter Max:55mm; Minimum Loop Tensile Strength:123N; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 33P8189
Product Name Cable Tie, Soft, Rel, 260X11Mm, Pk8; Cable Tie Material Hellermanntyton
Length 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details