HellermannTyton Cable Tie, Rel, Black, 350X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 115-02300

Description
CABLE TIE, REL, BLACK, 350X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:350mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:95mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, REL, BLACK, 350X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:350mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:95mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Rel, Black, 350X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 24M6816 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Rel, Black, 350X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
24M6816
Cable Tie, Rel, Black, 350X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 24M6816
CABLE TIE, REL, BLACK, 350X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:350mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:95mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, REL, BLACK, 350X4.6MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:350mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:95mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M6816
Product Name Cable Tie, Rel, Black, 350X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
Length 13.78 inch (350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details