HellermannTyton Cable Ties 115-02000 RELK2M-PA66-BK

Description
HellermannTyton 115-02000 RELK2M-PA66-BK
Request a Quote
Description
HellermannTyton 115-02000 RELK2M-PA66-BK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 417641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
417641
Cable Ties 417641
HellermannTyton 115-02000 RELK2M-PA66-BK

HellermannTyton 115-02000 RELK2M-PA66-BK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 417641
Product Name Cable Ties
Material Nylon 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-206 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details