HellermannTyton Cable Tie, Heat Res, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton 114-05779

Description
CABLE TIE, HEAT RES, 390X4.7MM, PK100; Cable Tie Material:Nylon 4.6 (Polyamide 4.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, HEAT RES, 390X4.7MM, PK100; Cable Tie Material:Nylon 4.6 (Polyamide 4.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heat Res, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8820 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heat Res, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton
24M8820
Cable Tie, Heat Res, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton 24M8820
CABLE TIE, HEAT RES, 390X4.7MM, PK100; Cable Tie Material:Nylon 4.6 (Polyamide 4.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, HEAT RES, 390X4.7MM, PK100; Cable Tie Material:Nylon 4.6 (Polyamide 4.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8820
Product Name Cable Tie, Heat Res, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton
Length 15.35 inch (390 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details