HellermannTyton Cable Tie, Mount, 215X4.7Mm, Pk100; Cable Tie Material Hellermanntyton 113-05010

Description
CABLE TIE, MOUNT, 215X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, MOUNT, 215X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Mount, 215X4.7Mm, Pk100; Cable Tie Material Hellermanntyton - 33P8625 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Mount, 215X4.7Mm, Pk100; Cable Tie Material Hellermanntyton
33P8625
Cable Tie, Mount, 215X4.7Mm, Pk100; Cable Tie Material Hellermanntyton 33P8625
CABLE TIE, MOUNT, 215X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, MOUNT, 215X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 33P8625
Product Name Cable Tie, Mount, 215X4.7Mm, Pk100; Cable Tie Material Hellermanntyton
Length 8.46 inch (215 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details