HellermannTyton Cable Tie, Screw Fixing, 160X3.5Mm,pk100; Cable Tie Material Hellermanntyton 113-03019

Description
CABLE TIE, SCREW FIXING, 160X3.5MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:160mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:30lb; RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, SCREW FIXING, 160X3.5MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:160mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:30lb; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Screw Fixing, 160X3.5Mm,pk100; Cable Tie Material Hellermanntyton - 95M0728 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Screw Fixing, 160X3.5Mm,pk100; Cable Tie Material Hellermanntyton
95M0728
Cable Tie, Screw Fixing, 160X3.5Mm,pk100; Cable Tie Material Hellermanntyton 95M0728
CABLE TIE, SCREW FIXING, 160X3.5MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:160mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:30lb; RoHS Compliant: Yes

CABLE TIE, SCREW FIXING, 160X3.5MM,PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:160mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:32mm; Minimum Loop Tensile Strength:30lb; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 95M0728
Product Name Cable Tie, Screw Fixing, 160X3.5Mm,pk100; Cable Tie Material Hellermanntyton
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details