HellermannTyton Cable Tie, Nat, 110X2.5Mm, Pk100; Cable Tie Material Hellermanntyton 113-01819

Description
CABLE TIE, NAT, 110X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NAT, 110X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Nat, 110X2.5Mm, Pk100; Cable Tie Material Hellermanntyton - 95M4661 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Nat, 110X2.5Mm, Pk100; Cable Tie Material Hellermanntyton
95M4661
Cable Tie, Nat, 110X2.5Mm, Pk100; Cable Tie Material Hellermanntyton 95M4661
CABLE TIE, NAT, 110X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes

CABLE TIE, NAT, 110X2.5MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:20mm; Minimum Loop Tensile Strength:80N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 95M4661
Product Name Cable Tie, Nat, 110X2.5Mm, Pk100; Cable Tie Material Hellermanntyton
Length 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details