HellermannTyton Cable Tie, 175Mm, Pa66, Pk100; Cable Tie Material Hellermanntyton 112-00203

Description
CABLE TIE, 175MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:175mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:70lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 175MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:175mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:70lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 175Mm, Pa66, Pk100; Cable Tie Material Hellermanntyton - 82Y6912 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 175Mm, Pa66, Pk100; Cable Tie Material Hellermanntyton
82Y6912
Cable Tie, 175Mm, Pa66, Pk100; Cable Tie Material Hellermanntyton 82Y6912
CABLE TIE, 175MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:175mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:70lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 175MM, PA66, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:175mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:70lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 82Y6912
Product Name Cable Tie, 175Mm, Pa66, Pk100; Cable Tie Material Hellermanntyton
Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details