HellermannTyton Cable Ties 111-93148 MBT14SS-SS304-ML

Description
HellermannTyton
Request a Quote
Description
HellermannTyton
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4919633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
4919633
Cable Ties 4919633
HellermannTyton

HellermannTyton

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 4919633
Product Name Cable Ties
Material Stainless Steel; 304 stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604751-9 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details