HellermannTyton Cable Tie, Steel, 201X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 111-93089

Description
CABLE TIE, STEEL, 201X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, STEEL, 201X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 201X4.6Mm, Pk100; Cable Tie Material Hellermanntyton - 93T1806 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 201X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
93T1806
Cable Tie, Steel, 201X4.6Mm, Pk100; Cable Tie Material Hellermanntyton 93T1806
CABLE TIE, STEEL, 201X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, STEEL, 201X4.6MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Silver; Cable Tie Length:201mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:202lb; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 93T1806
Product Name Cable Tie, Steel, 201X4.6Mm, Pk100; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details