HellermannTyton Cable Tie, Steel, 330Mm; Cable Tie Material Hellermanntyton 111-92120

Description
CABLE TIE, STEEL, 330MM; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:330mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:445N; Cable Tie Type:Ladder; Product RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, STEEL, 330MM; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:330mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:445N; Cable Tie Type:Ladder; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel, 330Mm; Cable Tie Material Hellermanntyton - 86R1297 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 330Mm; Cable Tie Material Hellermanntyton
86R1297
Cable Tie, Steel, 330Mm; Cable Tie Material Hellermanntyton 86R1297
CABLE TIE, STEEL, 330MM; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:330mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:445N; Cable Tie Type:Ladder; Product RoHS Compliant: Yes

CABLE TIE, STEEL, 330MM; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:330mm; Cable Tie Width:7mm; Cable Bundle Diameter Max:90mm; Minimum Loop Tensile Strength:445N; Cable Tie Type:Ladder; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 86R1297
Product Name Cable Tie, Steel, 330Mm; Cable Tie Material Hellermanntyton
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-5 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details