HellermannTyton Cable Tie; Cable Tie Material Hellermanntyton 111-91819

Description
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
Description
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Tie, part number 84K9361, is made from nylon 6.6 (polyamide 6.6) and features a length of 100 mm, a width of 2.5 mm, and a maximum bundle diameter of 22 mm. This standard cable tie is designed for securing and bundling cables, pipes, and hoses in various applications. It is available in both natural and black colors, providing versatility for different project requirements. The product is RoHS compliant, ensuring it meets environmental standards. The cable tie's inside serration allows for a strong hold around bundles, and it can be applied manually or with a processing tool, making it user-friendly.

Datasheet Summary
Powered by GS/AI

The Cable Tie, part number 84K9361, is made from nylon 6.6 (polyamide 6.6) and features a length of 100 mm, a width of 2.5 mm, and a maximum bundle diameter of 22 mm. This standard cable tie is designed for securing and bundling cables, pipes, and hoses in various applications. It is available in both natural and black colors, providing versatility for different project requirements. The product is RoHS compliant, ensuring it meets environmental standards. The cable tie's inside serration allows for a strong hold around bundles, and it can be applied manually or with a processing tool, making it user-friendly.

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Cable Tie Material Hellermanntyton - 84K9361 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Hellermanntyton
84K9361
Cable Tie; Cable Tie Material Hellermanntyton 84K9361
CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84K9361
Product Name Cable Tie; Cable Tie Material Hellermanntyton
Length 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details