HellermannTyton Cable Tie, Rel, Nat, 770X8.9Mm; Cable Tie Material Hellermanntyton 111-70119

Description
CABLE TIE, REL, NAT, 770X8.9MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:770mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:225mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, REL, NAT, 770X8.9MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:770mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:225mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Rel, Nat, 770X8.9Mm; Cable Tie Material Hellermanntyton - 24M6913 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Rel, Nat, 770X8.9Mm; Cable Tie Material Hellermanntyton
24M6913
Cable Tie, Rel, Nat, 770X8.9Mm; Cable Tie Material Hellermanntyton 24M6913
CABLE TIE, REL, NAT, 770X8.9MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:770mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:225mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, REL, NAT, 770X8.9MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:770mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:225mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M6913
Product Name Cable Tie, Rel, Nat, 770X8.9Mm; Cable Tie Material Hellermanntyton
Length 30.31 inch (770 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details