The Cable Tie, H/d, Nat, 540Mm, Pk100 is made from polyamide 6.6 (PA66) and features a natural color. It has a length of 535 mm and a width of 13.2 mm, suitable for bundling applications. The maximum bundle diameter is 150 mm, and it has a minimum tensile strength of 1115 N. This product is compliant with RoHS regulations and can operate in temperatures ranging from -40 °C to +85 °C continuously, with a maximum temperature of 105 °C for up to 500 hours. The cable ties are designed for easy installation, with internal serrations for a secure hold and a head design that allows for low insertion force. They can be installed manually or with pneumatic tools for high-volume applications.
CABLE TIE, H/D, NAT, 540MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:535mm; Cable Tie Width:13.2mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:1115N; Cable RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 24M3416 |
| Product Name | Cable Tie, H/d, Nat, 540Mm, Pk100; Cable Tie Material Hellermanntyton |
| Length | 21.06 inch (535 mm) |