HellermannTyton Cable Tie, Natural, 390Mm, Pk100; Cable Tie Material Hellermanntyton 111-12019

Description
CABLE TIE, NATURAL, 390MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:108mm; Minimum Loop Tensile Strength:120lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 390MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:108mm; Minimum Loop Tensile Strength:120lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 390Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8757 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 390Mm, Pk100; Cable Tie Material Hellermanntyton
24M8757
Cable Tie, Natural, 390Mm, Pk100; Cable Tie Material Hellermanntyton 24M8757
CABLE TIE, NATURAL, 390MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:108mm; Minimum Loop Tensile Strength:120lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, NATURAL, 390MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:390mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:108mm; Minimum Loop Tensile Strength:120lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8757
Product Name Cable Tie, Natural, 390Mm, Pk100; Cable Tie Material Hellermanntyton
Length 15.35 inch (390 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details