HellermannTyton Cable Tie, Black, 389Mm, Pk100; Cable Tie Material Hellermanntyton 111-05460

Description
CABLE TIE, BLACK, 389MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:108mm; Minimum Loop Tensile Strength:355N; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 389MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:108mm; Minimum Loop Tensile Strength:355N; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 389Mm, Pk100; Cable Tie Material Hellermanntyton - 72C2140 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 389Mm, Pk100; Cable Tie Material Hellermanntyton
72C2140
Cable Tie, Black, 389Mm, Pk100; Cable Tie Material Hellermanntyton 72C2140
CABLE TIE, BLACK, 389MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:108mm; Minimum Loop Tensile Strength:355N; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 389MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:108mm; Minimum Loop Tensile Strength:355N; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72C2140
Product Name Cable Tie, Black, 389Mm, Pk100; Cable Tie Material Hellermanntyton
Length 15.35 inch (390 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details