HellermannTyton Cable Tie, Red, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton 111-05406

Description
CABLE TIE, RED, 390X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:385mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, RED, 390X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:385mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Red, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8818 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Red, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton
24M8818
Cable Tie, Red, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton 24M8818
CABLE TIE, RED, 390X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:385mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, RED, 390X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Red; Cable Tie Length:385mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8818
Product Name Cable Tie, Red, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton
Length 15.16 inch (385 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details