HellermannTyton Cable Tie, Blue, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton 111-05404

Description
CABLE TIE, BLUE, 390X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:385mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLUE, 390X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:385mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Blue, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton - 24M8817 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Blue, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton
24M8817
Cable Tie, Blue, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton 24M8817
CABLE TIE, BLUE, 390X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:385mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLUE, 390X4.7MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Blue; Cable Tie Length:385mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:110mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8817
Product Name Cable Tie, Blue, 390X4.7Mm, Pk100; Cable Tie Material Hellermanntyton
Length 15.16 inch (385 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details