HellermannTyton Cable Ties 111-05402 T50L-PA66-GN

Description
HellermannTyton 111-05402 T50L-PA66-GN
Request a Quote
Description
HellermannTyton 111-05402 T50L-PA66-GN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 418612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
418612
Cable Ties 418612
HellermannTyton 111-05402 T50L-PA66-GN

HellermannTyton 111-05402 T50L-PA66-GN

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 418612
Product Name Cable Ties
Material Nylon 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties and Zip Ties - A114009-ND - DigiKey
Specs
Color Black
Length 20.33 inch (516 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details