HellermannTyton Cable Tie, Heat Res, 204Mm, Pk100; Cable Tie Material Hellermanntyton 111-05059

Description
CABLE TIE, HEAT RES, 204MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:210mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, HEAT RES, 204MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:210mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Heat Res, 204Mm, Pk100; Cable Tie Material Hellermanntyton - 72C2141 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Heat Res, 204Mm, Pk100; Cable Tie Material Hellermanntyton
72C2141
Cable Tie, Heat Res, 204Mm, Pk100; Cable Tie Material Hellermanntyton 72C2141
CABLE TIE, HEAT RES, 204MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:210mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile RoHS Compliant: Yes

CABLE TIE, HEAT RES, 204MM, PK100; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Colour:Natural; Cable Tie Length:210mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72C2141
Product Name Cable Tie, Heat Res, 204Mm, Pk100; Cable Tie Material Hellermanntyton
Length 8.27 inch (210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details