HellermannTyton Cable Tie, Black, 260Mm, Pk100; Cable Tie Material Hellermanntyton 111-04402

Description
CABLE TIE, BLACK, 260MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 260MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 260Mm, Pk100; Cable Tie Material Hellermanntyton - 72C2131 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 260Mm, Pk100; Cable Tie Material Hellermanntyton
72C2131
Cable Tie, Black, 260Mm, Pk100; Cable Tie Material Hellermanntyton 72C2131
CABLE TIE, BLACK, 260MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 260MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:260mm; Cable Tie Width:3.3mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:30lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 72C2131
Product Name Cable Tie, Black, 260Mm, Pk100; Cable Tie Material Hellermanntyton
Length 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details