HellermannTyton Cable Ties 111-03450 T30L-PA66HS-BK

Description
HellermannTyton 111-03450 T30L-PA66HS-BK
Request a Quote
Description
HellermannTyton 111-03450 T30L-PA66HS-BK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2159150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2159150
Cable Ties 2159150
HellermannTyton 111-03450 T30L-PA66HS-BK

HellermannTyton 111-03450 T30L-PA66HS-BK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 2159150
Product Name Cable Ties
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-264 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details